Sierra Wireless, Inc. RF Antennas 6001136

Description
3.349GHz GNSS, LTE Whip, Tilt RF Antenna 698MHz ~ 6GHz Connector Mount
Datasheet
Description
3.349GHz GNSS, LTE Whip, Tilt RF Antenna 698MHz ~ 6GHz Connector Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 6001136 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6001136
RF Antennas 6001136
3.349GHz GNSS, LTE Whip, Tilt RF Antenna 698MHz ~ 6GHz Connector Mount

3.349GHz GNSS, LTE Whip, Tilt RF Antenna 698MHz ~ 6GHz Connector Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 6001136
Product Name RF Antennas
Applications GNSS, LTE
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-536 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers