Siemon Company (The) Cat7A Modular, Plug, 8; Modular Connector Type Siemon T7P4-B01-2

Description
CAT7A MODULAR, PLUG, 8; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat7, Cat7a; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Shielded
Description
CAT7A MODULAR, PLUG, 8; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat7, Cat7a; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Shielded
Datasheet
Datasheet Summary
Powered by GS/AI

The Cat7A Modular Plug, part number 10N9821, is designed for high-performance networking applications. It features an RJ45 connector type with a port configuration of 1 x 1, accommodating 8 positions and 8 contacts (8P8C). This modular connector supports LAN categories Cat7 and Cat7a, ensuring compatibility with advanced networking standards. The plug is cable-mounted and includes shielding to reduce electromagnetic interference, making it suitable for environments requiring reliable data transmission. This product is ideal for engineers seeking robust connectivity solutions in high-speed network installations.

Datasheet Summary
Powered by GS/AI

The Cat7A Modular Plug, part number 10N9821, is designed for high-performance networking applications. It features an RJ45 connector type with a port configuration of 1 x 1, accommodating 8 positions and 8 contacts (8P8C). This modular connector supports LAN categories Cat7 and Cat7a, ensuring compatibility with advanced networking standards. The plug is cable-mounted and includes shielding to reduce electromagnetic interference, making it suitable for environments requiring reliable data transmission. This product is ideal for engineers seeking robust connectivity solutions in high-speed network installations.

Suppliers

Company
Product
Description
Supplier Links
Cat7A Modular, Plug, 8; Modular Connector Type Siemon - 10N9821 - Newark, An Avnet Company
Chicago, IL, United States
Cat7A Modular, Plug, 8; Modular Connector Type Siemon
10N9821
Cat7A Modular, Plug, 8; Modular Connector Type Siemon 10N9821
CAT7A MODULAR, PLUG, 8; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat7, Cat7a; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Shielded

CAT7A MODULAR, PLUG, 8; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat7, Cat7a; IP Rating:-; Connector Mounting:Cable Mount; Shielding:Shielded

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10N9821
Product Name Cat7A Modular, Plug, 8; Modular Connector Type Siemon
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details