Siemens AG Electrical Parts - SFH309FA SFH309FA

Description
Manufacturer: Siemens Win Source Part Number: 1248019-SFH309FA Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Motor Drive & Control
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1248019-SFH309FA Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Motor Drive & Control
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - SFH309FA - 1248019-SFH309FA - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SFH309FA
1248019-SFH309FA
Electrical Parts - SFH309FA 1248019-SFH309FA
Manufacturer: Siemens Win Source Part Number: 1248019-SFH309FA Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Motor Drive & Control

Manufacturer: Siemens
Win Source Part Number: 1248019-SFH309FA
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Motor Drive & Control

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1248019-SFH309FA
Product Name Electrical Parts - SFH309FA
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 4.0 GHz, 30 Watt, 32 V GaN RF Transistor - TGF3021-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 19 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF1405ZS-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers