Siemens Corporation RTD Sensors QAA24 / BPZ:QAA24

Description
Siemens QAA24 / BPZ:QAA24
Request a Quote
Description
Siemens QAA24 / BPZ:QAA24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RTD Sensors - 2825179 - RS Components, Ltd.
Corby, Northants, United Kingdom
RTD Sensors
2825179
RTD Sensors 2825179
Siemens QAA24 / BPZ:QAA24

Siemens QAA24 / BPZ:QAA24

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Resistive Temperature Devices (RTD) Elements
Product Number 2825179
Product Name RTD Sensors
Operating Temperature 32 to 122 F (0.0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Temperature Sensor - Germanium - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Length 0.3950 inch (10.03 mm)
Width / Diameter. 0.1200 inch (3.05 mm)
View Details
Pt1000 class F0.3 with insulated wires with shrinking tube - P1K0.520.2K.B.165.S - Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -328 to 392 F (-200 to 200 C)
Nominal Resistance 1000 R0 @ 0° C
Technology Thin Film; (Platinum)
View Details
RTD Sensors - 3706587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -4 to ? F (-20 to ? C)
Nominal Resistance 100 R0 @ 0° C
Technology (Platinum)
View Details
RTD Spring-Loaded Replacement Element - Sensor with Connection Heads -  - Pyromation
Specs
Operating Temperature -328 to 1112 F (-200 to 600 C)
Accuracy 0.0600 to 0.1200 ±% Full Scale
Coefficient of Resistance 0.003850 Alpha / °C
View Details