Siemens Analytical Products Thermocouple/RTD QAA1031.AATU

Description
TEMPERATURE SENSORS, FLUSH SERIES, WITH WALL PLATE, TAMPER PROOF SCREWS, HVAC SENSOR, FOR INDOOR. FREE 2 YEAR RADWELL WARRANTY
Description
TEMPERATURE SENSORS, FLUSH SERIES, WITH WALL PLATE, TAMPER PROOF SCREWS, HVAC SENSOR, FOR INDOOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 119889642 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
119889642
Thermocouple/RTD 119889642
TEMPERATURE SENSORS, FLUSH SERIES, WITH WALL PLATE, TAMPER PROOF SCREWS, HVAC SENSOR, FOR INDOOR. FREE 2 YEAR RADWELL WARRANTY

TEMPERATURE SENSORS, FLUSH SERIES, WITH WALL PLATE, TAMPER PROOF SCREWS, HVAC SENSOR, FOR INDOOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 119889642
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 6212164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
Length 39 inch (1000 mm)
View Details
Thermocouple - 104A TC105K - Glas-Col, LLC
Specs
Thermocouple Type K
Length 48 inch (1219 mm)
Gauge 24
View Details