MOLDED CASE CIRCUIT BREAKER, VL SERIES, STANDARD INTERRUPTING CAPACITY, 3 POLE, 3 PHASES, 600 VAC, 125 AMP, BOLT-ON CONNECTION TYPE, PANELBOARD MOUNTING, LI- LONG-TIME & INSTANTANEOUS TRIP FUNCTION, LOAD SIDE LUG TERMINALS. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 4034650 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 600 volts |