Siemens Analytical Products Molded Case Circuit Breaker MP125

Description
CIRCUIT BREAKER, MP SERIES, TYPE MP-T, THERMAL MAGNETIC, STANDARD INTERRUPTING CAPACITY, 1 POLE, 1 PHASE, 25 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
Description
CIRCUIT BREAKER, MP SERIES, TYPE MP-T, THERMAL MAGNETIC, STANDARD INTERRUPTING CAPACITY, 1 POLE, 1 PHASE, 25 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 36992469 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
36992469
Molded Case Circuit Breaker 36992469
CIRCUIT BREAKER, MP SERIES, TYPE MP-T, THERMAL MAGNETIC, STANDARD INTERRUPTING CAPACITY, 1 POLE, 1 PHASE, 25 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MP SERIES, TYPE MP-T, THERMAL MAGNETIC, STANDARD INTERRUPTING CAPACITY, 1 POLE, 1 PHASE, 25 AMP, 120 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 36992469
Product Name Molded Case Circuit Breaker
Rated AC Voltage 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker; 1 A; 277 VAC; 1 pole; Thermal Magnetic; DIN Rail Mount; 50 Hz - 70160377 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated Current 1 amps
Trip System Type Thermal Magnetic
View Details
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C12DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers