SCHURTER Inc Thermal Breakers 3-128-213

Description
Schurter 3-128-213 Circuit Breaker
Request a Quote Datasheet
Description
Schurter 3-128-213 Circuit Breaker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Breakers - 2215600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215600
Thermal Breakers 2215600
Schurter 3-128-213 Circuit Breaker

Schurter 3-128-213 Circuit Breaker

Supplier's Site
Thermal Breakers - 2215601 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermal Breakers
2215601
Thermal Breakers 2215601
Schurter 3-128-213 Circuit Breaker

Schurter 3-128-213 Circuit Breaker

Supplier's Site
Circuit Breakers - 486-3-128-213-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
486-3-128-213-ND
Circuit Breakers 486-3-128-213-ND
Circuit Breaker Thermal 5A 277V AC 32V DC Rocker Panel Mount

Circuit Breaker Thermal 5A 277V AC 32V DC Rocker Panel Mount

Buy Now Datasheet
Thermal Ckt Breaker, 5A, 1P, Panel; Product Range Schurter - 31AJ4274 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Ckt Breaker, 5A, 1P, Panel; Product Range Schurter
31AJ4274
Thermal Ckt Breaker, 5A, 1P, Panel; Product Range Schurter 31AJ4274
THERMAL CKT BREAKER, 5A, 1P, PANEL; Product Range:TA36 Rocker Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

THERMAL CKT BREAKER, 5A, 1P, PANEL; Product Range:TA36 Rocker Series; Current Rating:5A; No. of Poles:1 Pole; Voltage Rating VDC:32V; Voltage Rating VAC:240V; Circuit Breaker Mounting:Panel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 2215600 486-3-128-213-ND 31AJ4274
Product Name Thermal Breakers Circuit Breakers Thermal Ckt Breaker, 5A, 1P, Panel; Product Range Schurter
Rated Current 5 amps 5 amps 5 amps
Number of Poles 1 1
Terminal Type Snap-In
Trip System Type Thermal
Features Trip Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-2-30432-10-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D2UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - 486-6967-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details