Siemens Process Instrumentation Valve Positioner Model 74

Description
Model 74 Pneumatic Valve Positioners are universal positioners that provide versatility, dynamic performance, and high positioning accuracy. Supply pressure variations have little or no effect on the positioner output, which eliminates the need for a supply pressure regulator. Non-interaction of zero and span adjustments and positive cam locking mechanism Double-acting or single-acting service accommodates installation in a variety of environments Field reversibility reduces downtime and simplifies maintenance Choice of continuously adjustable standard stroke ranging from 1/4" to 48" and continuous span and zero adjustability within range spring limits provide application versatility Extra high capacity pilots ensure maximum frequency response and optimum stroking speeds for all actuator sizes Negative feedback pilot circuit allow the positioner to operate with a push-pull gain of more than 900:1 (uisng 100 psig supply) with no sacrifice in stability (gain of 650:1 with 74S models)
Datasheet
Description
Model 74 Pneumatic Valve Positioners are universal positioners that provide versatility, dynamic performance, and high positioning accuracy. Supply pressure variations have little or no effect on the positioner output, which eliminates the need for a supply pressure regulator. Non-interaction of zero and span adjustments and positive cam locking mechanism Double-acting or single-acting service accommodates installation in a variety of environments Field reversibility reduces downtime and simplifies maintenance Choice of continuously adjustable standard stroke ranging from 1/4" to 48" and continuous span and zero adjustability within range spring limits provide application versatility Extra high capacity pilots ensure maximum frequency response and optimum stroking speeds for all actuator sizes Negative feedback pilot circuit allow the positioner to operate with a push-pull gain of more than 900:1 (uisng 100 psig supply) with no sacrifice in stability (gain of 650:1 with 74S models)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve Positioner - Model 74 - Siemens Process Instrumentation
Harleysville, PA, United States
Valve Positioner
Model 74
Valve Positioner Model 74
Model 74 Pneumatic Valve Positioners are universal positioners that provide versatility, dynamic performance, and high positioning accuracy. Supply pressure variations have little or no effect on the positioner output, which eliminates the need for a supply pressure regulator. Non-interaction of zero and span adjustments and positive cam locking mechanism Double-acting or single-acting service accommodates installation in a variety of environments Field reversibility reduces downtime and simplifies maintenance Choice of continuously adjustable standard stroke ranging from 1/4" to 48" and continuous span and zero adjustability within range spring limits provide application versatility Extra high capacity pilots ensure maximum frequency response and optimum stroking speeds for all actuator sizes Negative feedback pilot circuit allow the positioner to operate with a push-pull gain of more than 900:1 (uisng 100 psig supply) with no sacrifice in stability (gain of 650:1 with 74S models)

Model 74 Pneumatic Valve Positioners are universal positioners that provide versatility, dynamic performance, and high positioning accuracy. Supply pressure variations have little or no effect on the positioner output, which eliminates the need for a supply pressure regulator.

  • Non-interaction of zero and span adjustments and positive cam locking mechanism
  • Double-acting or single-acting service accommodates installation in a variety of environments
  • Field reversibility reduces downtime and simplifies maintenance
  • Choice of continuously adjustable standard stroke ranging from 1/4" to 48" and continuous span and zero adjustability within range spring limits provide application versatility
  • Extra high capacity pilots ensure maximum frequency response and optimum stroking speeds for all actuator sizes
  • Negative feedback pilot circuit allow the positioner to operate with a push-pull gain of more than 900:1 (uisng 100 psig supply) with no sacrifice in stability (gain of 650:1 with 74S models)
Supplier's Site Datasheet

Technical Specifications

  Siemens Process Instrumentation
Product Category Valve Positioners
Product Number Model 74
Product Name Valve Positioner
Positioner Type Electro-pneumatic (I / P)
Unlock Full Specs
to access all available technical data

Similar Products

Valve positioners - CMSX-P-S-C-U-F1-D-130-C - Festo Corporation
Specs
Positioner Type Electronic
Maximum Supply Pressure ? to 116 psi (? to 81.66 m H2O)
Operating Temp 23 to 140 F (-5 to 60 C)
View Details
Pneumatic Positioner - AV1 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Positioner Type Pneumatic
Output Action Direct Action; Reversible Action
Pneumatic Input Signal Range 3 to 27 psi (2.11 to 19 m H2O)
View Details
Electro-Pneumatic Ball Valve Positioner - EPP-1.2 - Plast-O-Matic Valves, Inc.
Specs
Positioner Type Electro-pneumatic (I / P)
Valve Actuation Rotary
Split Range Two-way Split
View Details
MVP Series Modular Valve Positioner - 36798 - Hamilton Company
Specs
Positioner Type Digital
Valve Actuation Rotary
Output Action Direct Action
View Details