TRIP FOR MD6 3P 600V 600A
MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, 3 PHASE, 3 POLE, 600 VAC, 600 AMP, BOLT-ON CONNECTION TYPE, MD FRAME TYPE, LI- LONG-TIME & INSTANTANEOUS TRIP FUNCTION. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3473-MD63T600-ND | 4018046 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker |
| Rated AC Voltage | 600 volts |