RELAY GEN PURPOSE DPDT 2A 24V
Siemens LZS:RT4A4L24 Coupling Relay
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 3473-LZS:RT4A4L24-ND | 7586876 |
| Product Name | Signal Relays, Up to 2 Amps | Electromechanical Interface Relays |
| Relay Type | General | |
| Mounting | DIN | Socket or Plug-in Style; Plug in |
| Poles | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw |