The LZS:PT5D5T30 is a plug-in coupler relay with four changeover contacts, designed for 230 V AC control circuits and rated for 2 A at AC-15 and 4 A at DC-13. It features a red LED status display, spring-loaded push-in terminals, and snap-on mounting. The relay has a thermal current rating of 6 A, a mechanical service life of 20 million cycles, and an electrical endurance of 250,000 cycles at AC-15. Operating ambient temperatures range from -40°C to +70°C. Dimensions are 98 mm in height, 28 mm in width, and 79 mm in depth. The unit includes a socket with logical isolation and is certified under IEC 81346-2 with a reference code K. The control supply voltage operates at 50 Hz or 60 Hz with an operating range of 0.9 to 1.1 times the rated value.
PLUG-IN RELAY COMPACT UNIT
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 3473-LZS:PT5D5T30-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | DIN |
| Poles | Four Pole (4P) |
| Throw | Double Throw |