Siemens AG LED Indication - Discrete - LSA670 LSA670

Description
Manufacturer: Siemens Win Source Part Number: 1204605-LSA670 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1204605-LSA670 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LSA670
1204605-LSA670
LED Indication - Discrete - LSA670 1204605-LSA670
Manufacturer: Siemens Win Source Part Number: 1204605-LSA670 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1204605-LSA670
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1204605-LSA670
Product Name LED Indication - Discrete - LSA670
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details