Siemens Process Instrumentation Laser Diode Gas Analyzer LDS 6

Description
The in-situ gas analyzer LDS 6 is characterized by a high availability and unique analytical selectivity and is optimally suitable for numerous applications. One or two signals from up to three measuring points are processed simultaneously by the central analyzer unit. The sensors are designed for operation under harsh environmental conditions and contain a minimum of electrical components. LDS 6 – new possibilities for process control and emission monitoring The compact Laser Diode Spectrometer LDS 6 for process control even under extreme measuring conditions. Remote sensing without cross interferences and innovative laser technology. Wide range of applications The gas analyzer LDS 6 consists of a central unit and up to three in-situ sensors. The connection between the central unit and the sensors is established by a so-called hybrid cable, which contains optical fibers and copper wires. An additional cable connects the transmitter and receiver parts of the cross-duct sensor. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and in real-time – without any disturbance or delay due to gas sampling or gas conditioning. Besides emission monitoring there is a set of industrial applications where laser diode is already established as a standard tool for process optimization. Among the most important market segments in the process industries one will find, today: Power generation / combustion industry Surveillance and optimization of DeNOx plants by measuring the ammonia slip behind SCR and SNCR DeNOx installations Thermal waste treatment: Primary combustion control by fast measurements of the oxygen concentration and the gas temperature in furnaces and boilers. Surveillance and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety: Immediate and 4. Intrinsically save (Ex i) concentration measurement in combustible gases like CO and CH4 or surveillance of the oxygen level in process streams, tanks or silos. Corrosion protection: Fast and non-intrusive surveillance of moisture in corrosive gas mixtures. Benefits at a glance Little installation effort Minimum maintenance requirements Extremely rugged design High long-term stability through built-in, maintenance-free reference gas cell, field calibration is unnecessary Real-time measurements
Datasheet
Description
The in-situ gas analyzer LDS 6 is characterized by a high availability and unique analytical selectivity and is optimally suitable for numerous applications. One or two signals from up to three measuring points are processed simultaneously by the central analyzer unit. The sensors are designed for operation under harsh environmental conditions and contain a minimum of electrical components. LDS 6 – new possibilities for process control and emission monitoring The compact Laser Diode Spectrometer LDS 6 for process control even under extreme measuring conditions. Remote sensing without cross interferences and innovative laser technology. Wide range of applications The gas analyzer LDS 6 consists of a central unit and up to three in-situ sensors. The connection between the central unit and the sensors is established by a so-called hybrid cable, which contains optical fibers and copper wires. An additional cable connects the transmitter and receiver parts of the cross-duct sensor. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and in real-time – without any disturbance or delay due to gas sampling or gas conditioning. Besides emission monitoring there is a set of industrial applications where laser diode is already established as a standard tool for process optimization. Among the most important market segments in the process industries one will find, today: Power generation / combustion industry Surveillance and optimization of DeNOx plants by measuring the ammonia slip behind SCR and SNCR DeNOx installations Thermal waste treatment: Primary combustion control by fast measurements of the oxygen concentration and the gas temperature in furnaces and boilers. Surveillance and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety: Immediate and 4. Intrinsically save (Ex i) concentration measurement in combustible gases like CO and CH4 or surveillance of the oxygen level in process streams, tanks or silos. Corrosion protection: Fast and non-intrusive surveillance of moisture in corrosive gas mixtures. Benefits at a glance Little installation effort Minimum maintenance requirements Extremely rugged design High long-term stability through built-in, maintenance-free reference gas cell, field calibration is unnecessary Real-time measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Gas Analyzer - LDS 6 - Siemens Process Instrumentation
Harleysville, PA, United States
Laser Diode Gas Analyzer
LDS 6
Laser Diode Gas Analyzer LDS 6
The in-situ gas analyzer LDS 6 is characterized by a high availability and unique analytical selectivity and is optimally suitable for numerous applications. One or two signals from up to three measuring points are processed simultaneously by the central analyzer unit. The sensors are designed for operation under harsh environmental conditions and contain a minimum of electrical components. LDS 6 – new possibilities for process control and emission monitoring The compact Laser Diode Spectrometer LDS 6 for process control even under extreme measuring conditions. Remote sensing without cross interferences and innovative laser technology. Wide range of applications The gas analyzer LDS 6 consists of a central unit and up to three in-situ sensors. The connection between the central unit and the sensors is established by a so-called hybrid cable, which contains optical fibers and copper wires. An additional cable connects the transmitter and receiver parts of the cross-duct sensor. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and in real-time – without any disturbance or delay due to gas sampling or gas conditioning. Besides emission monitoring there is a set of industrial applications where laser diode is already established as a standard tool for process optimization. Among the most important market segments in the process industries one will find, today: Power generation / combustion industry Surveillance and optimization of DeNOx plants by measuring the ammonia slip behind SCR and SNCR DeNOx installations Thermal waste treatment: Primary combustion control by fast measurements of the oxygen concentration and the gas temperature in furnaces and boilers. Surveillance and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps. Internal combustion engines: Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds Explosion safety: Immediate and 4. Intrinsically save (Ex i) concentration measurement in combustible gases like CO and CH4 or surveillance of the oxygen level in process streams, tanks or silos. Corrosion protection: Fast and non-intrusive surveillance of moisture in corrosive gas mixtures. Benefits at a glance Little installation effort Minimum maintenance requirements Extremely rugged design High long-term stability through built-in, maintenance-free reference gas cell, field calibration is unnecessary Real-time measurements

The in-situ gas analyzer LDS 6 is characterized by a high availability and unique analytical selectivity and is optimally suitable for numerous applications. One or two signals from up to three measuring points are processed simultaneously by the central analyzer unit. The sensors are designed for operation under harsh environmental conditions and contain a minimum of electrical components.

LDS 6 – new possibilities for process control and emission monitoring

The compact Laser Diode Spectrometer LDS 6 for process control even under extreme measuring conditions. Remote sensing without cross interferences and innovative laser technology.

Wide range of applications

The gas analyzer LDS 6 consists of a central unit and up to three in-situ sensors. The connection between the central unit and the sensors is established by a so-called hybrid cable, which contains optical fibers and copper wires. An additional cable connects the transmitter and receiver parts of the cross-duct sensor. The major part of the benefits the in-situ approach is introducing belongs to the simple fact that the measurement is performed non-intrusively and in real-time – without any disturbance or delay due to gas sampling or gas conditioning.

Besides emission monitoring there is a set of industrial applications where laser diode is already established as a standard tool for process optimization. Among the most important market segments in the process industries one will find, today:

  • Power generation / combustion industry
    Surveillance and optimization of DeNOx plants by measuring the ammonia slip behind SCR and SNCR DeNOx installations
  • Thermal waste treatment:
    Primary combustion control by fast measurements of the oxygen concentration and the gas temperature in furnaces and boilers.
    Surveillance and optimization of flue gas cleaning systems by measuring the waste gas concentrations before and after gas cleaning steps.
  • Internal combustion engines:
    Measuring the ammonia slip behind DeNOx catalysts in the waste gas system of engine test beds
  • Explosion safety:
    Immediate and 4. Intrinsically save (Ex i) concentration measurement in combustible gases like CO and CH4 or surveillance of the oxygen level in process streams, tanks or silos.
  • Corrosion protection:
    Fast and non-intrusive surveillance of moisture in corrosive gas mixtures.

Benefits at a glance

  • Little installation effort
  • Minimum maintenance requirements
  • Extremely rugged design
  • High long-term stability through built-in, maintenance-free reference gas cell, field calibration is unnecessary
  • Real-time measurements
Supplier's Site Datasheet

Technical Specifications

  Siemens Process Instrumentation
Product Category Gas Instruments
Product Number LDS 6
Product Name Laser Diode Gas Analyzer
Application Process Gas
Gas Types Toxic; Combustible; NH3; CO2; CO; HCl; HF; O2; Water Vapor
Display Digital
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Dioxide Detection & Control Unit - CO2-2000 Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR704 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas
View Details
New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Scalable Gas Detection Control System - Model SCX-1200MA - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details