Siemens AG Optoisolators - Transistor, Photovoltaic Output - IL213A IL213A

Description
Manufacturer: Siemens Win Source Part Number: 1185393-IL213A Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1185393-IL213A Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - IL213A - 1185393-IL213A - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - IL213A
1185393-IL213A
Optoisolators - Transistor, Photovoltaic Output - IL213A 1185393-IL213A
Manufacturer: Siemens Win Source Part Number: 1185393-IL213A Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing

Manufacturer: Siemens
Win Source Part Number: 1185393-IL213A
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1185393-IL213A
Product Name Optoisolators - Transistor, Photovoltaic Output - IL213A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers