Dresser-Rand High-Speed Reciprocating Compressors

Description
Power Ratings Over 11,000 Horsepower (8.2 MW), and Pressures from Atmospheric to 12,500 psig (861 bar) With the most versatile compressor lineup on the market and a reputation for serving both standard applications and the most demanding jobs (high pressure, CO2, sour and acid gases, and floating applications), Dresser-Rand covers virtually every application. This class of reciprocating compressors is designed to ISO 13631, ISO 13707, or API 618 specifications. Dresser-Rand offers seven different models with horsepower (hp) ranges from 200 to 11,000 hp (149 to 8,203 kW), allowable rod loads from 15,400 to 90,000 psi, rated maximum speeds from 850 to 1,800 rpm, and pressures up to 8,000 psig. Applications for our high-speed reciprocating compressors — Natural gas gathering and processing for shale gas, coal bed methane, conventional, and unconventional natural gas Enhanced oil recovery (EOR) Midstream gas transmission Storage and injection FPSO FLNG Select refining and petrochemical applications
Description
Power Ratings Over 11,000 Horsepower (8.2 MW), and Pressures from Atmospheric to 12,500 psig (861 bar) With the most versatile compressor lineup on the market and a reputation for serving both standard applications and the most demanding jobs (high pressure, CO2, sour and acid gases, and floating applications), Dresser-Rand covers virtually every application. This class of reciprocating compressors is designed to ISO 13631, ISO 13707, or API 618 specifications. Dresser-Rand offers seven different models with horsepower (hp) ranges from 200 to 11,000 hp (149 to 8,203 kW), allowable rod loads from 15,400 to 90,000 psi, rated maximum speeds from 850 to 1,800 rpm, and pressures up to 8,000 psig. Applications for our high-speed reciprocating compressors — Natural gas gathering and processing for shale gas, coal bed methane, conventional, and unconventional natural gas Enhanced oil recovery (EOR) Midstream gas transmission Storage and injection FPSO FLNG Select refining and petrochemical applications

Suppliers

Company
Product
Description
Supplier Links
High-Speed Reciprocating Compressors -  - Dresser-Rand
Houston, TX, USA
High-Speed Reciprocating Compressors
High-Speed Reciprocating Compressors
Power Ratings Over 11,000 Horsepower (8.2 MW), and Pressures from Atmospheric to 12,500 psig (861 bar) With the most versatile compressor lineup on the market and a reputation for serving both standard applications and the most demanding jobs (high pressure, CO2, sour and acid gases, and floating applications), Dresser-Rand covers virtually every application. This class of reciprocating compressors is designed to ISO 13631, ISO 13707, or API 618 specifications. Dresser-Rand offers seven different models with horsepower (hp) ranges from 200 to 11,000 hp (149 to 8,203 kW), allowable rod loads from 15,400 to 90,000 psi, rated maximum speeds from 850 to 1,800 rpm, and pressures up to 8,000 psig. Applications for our high-speed reciprocating compressors — Natural gas gathering and processing for shale gas, coal bed methane, conventional, and unconventional natural gas Enhanced oil recovery (EOR) Midstream gas transmission Storage and injection FPSO FLNG Select refining and petrochemical applications

Power Ratings Over 11,000 Horsepower (8.2 MW), and Pressures from Atmospheric to 12,500 psig (861 bar)

With the most versatile compressor lineup on the market and a reputation for serving both standard applications and the most demanding jobs (high pressure, CO2, sour and acid gases, and floating applications), Dresser-Rand covers virtually every application. This class of reciprocating compressors is designed to ISO 13631, ISO 13707, or API 618 specifications. Dresser-Rand offers seven different models with horsepower (hp) ranges from 200 to 11,000 hp (149 to 8,203 kW), allowable rod loads from 15,400 to 90,000 psi, rated maximum speeds from 850 to 1,800 rpm, and pressures up to 8,000 psig.

Applications for our high-speed reciprocating compressors —

  • Natural gas gathering and processing for shale gas, coal bed methane, conventional, and unconventional natural gas
  • Enhanced oil recovery (EOR)
  • Midstream gas transmission
  • Storage and injection
  • FPSO
  • FLNG
  • Select refining and petrochemical applications
Supplier's Site

Technical Specifications

  Dresser-Rand
Product Category Gas Compressors and Gas Compressor Systems
Product Name High-Speed Reciprocating Compressors
Compressor Technology Reciprocating Piston
Unlock Full Specs
to access all available technical data

Similar Products

Single Stage Double Acting Gas Booster - AGD Models - Haskel International LLC
Specs
Compressor Technology Reciprocating Piston
Power Source Air / Pneumatic
Lubrication Style Oil-free
View Details
Helium Compressor -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Power Source AC Single Phase (optional feature); AC Three Phase (optional feature)
Discharge / Operating Pressure 210 to 250 psi (148 to 176 m H2O)
Mass Flow Capacity 0.1342 to 0.2684 SCFM (0.2281 to 0.4561 m³/hr)
View Details
Booster Package - DN C Series - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Discharge / Operating Pressure 45 to 650 psi (31.67 to 457 m H2O)
Mass Flow Capacity 80 to 882 SCFM (136 to 1499 m³/hr)
Horse Power 30 to 60 HP
View Details
Mink Claw Compressors - Mink MM 1104, 1144, 1102, 1142 BP - Busch Vacuum Solutions
Specs
Compressor Technology Claw Compressor
Power Source AC Three Phase
Lubrication Style Oil-free
View Details