Dresser-Rand Datasheets for Gas Compressors and Gas Compressor Systems
Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels by either adding and removing gas or vapors from a process system.
Gas Compressors and Gas Compressor Systems: Learn more
| Product Name | Notes |
|---|---|
| Dresser-Rand continues a strong tradition of performance in positive displacement compression. Operating over a wide range of pressures and speeds and handling a multitude of gases from air to light... | |
| Dresser-Rand process reciprocating compressors are available with up to 10 crank throws, as single-throw or balanced-opposed configurations. We custom engineer every unit by designing each cylinder and valve, and select... | |
| High Efficiency Axial Flow Compressors for High Volume Applications The Dresser-Rand Frame 1000 – 5000 axial flow compressor line includes six standard frame sizes that are each available with three... | |
| Perfect Compressor Solution for Air Separation Numerous applications, e. g. methanol production, Gas-to-Liquids (GTL) and Coal-to-liquids (CTL), steel plants or Integrated Gasification Combined Cycle (IGCC), require large amounts of air... | |
| Power Ratings Over 11,000 Horsepower (8.2 MW), and Pressures from Atmospheric to 12,500 psig (861 bar) With the most versatile compressor lineup on the market and a reputation for serving... | |
| Building on the successful experience of the DATUM® line of compressors, Dresser-Rand developed a new compression concept – the DATUM Integrated Compression System (ICS). The compression system is engineered with... | |
| Compact compressor line is suitable for a wide range of process gases and meets customers’ requirements in all types of industries, especially for the most severe conditions in on/offshore oil... | |
| From standard processes to high-pressure applications our single shaft compressors are the ideal solution for a large number of applications. The reliable, but flexible design allows an easy adaptation specific... | |
| Integrally geared compressors are characterized by high efficiencies and outstanding operating ranges, being the perfect match for all air separation and process industry requirements. We are able to offer versatile,... | |
| ISOPAC centrifugal compressors are field-proven machines featuring an OEM design, heavy-duty materials and a long history of reliability. Now, Dresser-Rand offers high-efficiency, low maintenance remanufactured ISOPAC centrifugal compressors that represent... | |
| Siemens and Dresser-Rand provide a range of highly efficient compressors and compressor packages for pipeline applications. This product line combines cost efficient and optimal technical solutions for your transmission and... | |
| The Siemens STC-SX compressor type is optimally featured for today’s blast furnace requirements – which are characterized by the continuous strive for larger compressor units with increased efficiencies. Siemens axial... |