Siemens Analytical Products Molded Case Circuit Breaker HHED63B040L

Description
MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, EXTRA HIGH IC RATING, TYPE ED, 600 VAC, 3 POLE, STANDARD 40 DEGREES C BREAKER, 40 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, EXTRA HIGH IC RATING, TYPE ED, 600 VAC, 3 POLE, STANDARD 40 DEGREES C BREAKER, 40 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 3994595 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
3994595
Molded Case Circuit Breaker 3994595
MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, EXTRA HIGH IC RATING, TYPE ED, 600 VAC, 3 POLE, STANDARD 40 DEGREES C BREAKER, 40 AMP. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, EXTRA HIGH IC RATING, TYPE ED, 600 VAC, 3 POLE, STANDARD 40 DEGREES C BREAKER, 40 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 3994595
Product Name Molded Case Circuit Breaker
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Breakers - 1229319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Trip System Type Thermal Magnetic; Thermal Magnetic
Number of Poles 1
Text for Mounting Panel mount
View Details
QMB Series Thermal Circuit Breaker, 10A - QMB-103-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 486-2806-ND - DigiKey
Specs
Rated Current 25 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details