Siemens Analytical Products Molded Case Circuit Breaker HED42B030L

Description
MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, HIGH IC RATING, TYPE ED, 480 VAC, 2 POLE, STANDARD 40 DEGREES C BREAKER, 30 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, HIGH IC RATING, TYPE ED, 480 VAC, 2 POLE, STANDARD 40 DEGREES C BREAKER, 30 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Molded Case Circuit Breaker - 4004593 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
4004593
Molded Case Circuit Breaker 4004593
MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, HIGH IC RATING, TYPE ED, 480 VAC, 2 POLE, STANDARD 40 DEGREES C BREAKER, 30 AMP. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, SENTRON SERIES, THERMAL MAHNETIC, HIGH IC RATING, TYPE ED, 480 VAC, 2 POLE, STANDARD 40 DEGREES C BREAKER, 30 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Circuit Breakers
Product Number 4004593
Product Name Molded Case Circuit Breaker
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-1-1-53F-2-9-75-H-ND - DigiKey
Specs
Rated Current 75 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B1UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1 amps
View Details
3 suppliers
MCBs - 1444951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 20 amps
Rated Breaking Capacity 6000 amps
View Details