Dresser-Rand Steam Turbine Valves Gimpel™

Description
Dresser-Rand’s Gimpel® electro-hydraulic trip throttle valve (EHTTV) is a microprocessor-contr olled trip throttle valve with a self-contained electro-hydraulic actuator. Designed to prevent the catastrophic failure of steam turbines, the EHTTV stops the flow of steam to the turbine in less than 0.3 seconds, a closing force that is 4-10 times faster than typical latch-type valves. As a protection and safety device, Gimpel valves are designed and manufactured in accordance with rigorous industry specifications including the following: API 611 and 612 ASME / ANSI B16.34 and B16.5 NEMA SM 23/24 CEMARK / PED Certification CRN
Description
Dresser-Rand’s Gimpel® electro-hydraulic trip throttle valve (EHTTV) is a microprocessor-contr olled trip throttle valve with a self-contained electro-hydraulic actuator. Designed to prevent the catastrophic failure of steam turbines, the EHTTV stops the flow of steam to the turbine in less than 0.3 seconds, a closing force that is 4-10 times faster than typical latch-type valves. As a protection and safety device, Gimpel valves are designed and manufactured in accordance with rigorous industry specifications including the following: API 611 and 612 ASME / ANSI B16.34 and B16.5 NEMA SM 23/24 CEMARK / PED Certification CRN

Suppliers

Company
Product
Description
Supplier Links
Steam Turbine Valves - Gimpel™ - Dresser-Rand
Houston, TX, USA
Steam Turbine Valves
Gimpel™
Steam Turbine Valves Gimpel™
Dresser-Rand’s Gimpel® electro-hydraulic trip throttle valve (EHTTV) is a microprocessor-contr olled trip throttle valve with a self-contained electro-hydraulic actuator. Designed to prevent the catastrophic failure of steam turbines, the EHTTV stops the flow of steam to the turbine in less than 0.3 seconds, a closing force that is 4-10 times faster than typical latch-type valves. As a protection and safety device, Gimpel valves are designed and manufactured in accordance with rigorous industry specifications including the following: API 611 and 612 ASME / ANSI B16.34 and B16.5 NEMA SM 23/24 CEMARK / PED Certification CRN

Dresser-Rand’s Gimpel® electro-hydraulic trip throttle valve (EHTTV) is a microprocessor-controlled trip throttle valve with a self-contained electro-hydraulic actuator. Designed to prevent the catastrophic failure of steam turbines, the EHTTV stops the flow of steam to the turbine in less than 0.3 seconds, a closing force that is 4-10 times faster than typical latch-type valves.

As a protection and safety device, Gimpel valves are designed and manufactured in accordance with rigorous industry specifications including the following:

  • API 611 and 612
  • ASME / ANSI B16.34 and B16.5
  • NEMA SM 23/24
  • CEMARK / PED Certification
  • CRN
Supplier's Site

Technical Specifications

  Dresser-Rand
Product Category Industrial Valves
Product Number Gimpel™
Product Name Steam Turbine Valves
Valve Type Swing (optional feature); Check (optional feature); Globe
Media Steam
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
Maximum Pressure 150.00 to 2500.00 psi (106 to 1759 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

250 Lo-Lohm Check Valve -  - Lee Co. (The)
Specs
Valve Type Check; Poppet-Style Check Valves
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
Timed Automatic Drain Valve - DRAINMASTER® - DynaQuip Controls
Specs
Valve Type Drain
Primary Material Brass / Bronze
Media Water
View Details
VALVES - BP-100-CPVC-T-U-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details
Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details