Siemens Analytical Products Thermal Overload/Heater E97

Description
HEATER ELEMENT, 87-92.9 AMP, THERMAL OVERLOAD, TYPE E. FREE 2 YEAR RADWELL WARRANTY
Description
HEATER ELEMENT, 87-92.9 AMP, THERMAL OVERLOAD, TYPE E. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 541275 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
541275
Thermal Overload/Heater 541275
HEATER ELEMENT, 87-92.9 AMP, THERMAL OVERLOAD, TYPE E. FREE 2 YEAR RADWELL WARRANTY

HEATER ELEMENT, 87-92.9 AMP, THERMAL OVERLOAD, TYPE E. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Overload/Heater -  - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
Thermal Overload/Heater
FURNAS ELECTRIC CO Contactors & Starters E97

FURNAS ELECTRIC CO Contactors & Starters E97

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 541275
Product Name Thermal Overload/Heater Thermal Overload/Heater
Continuous Current 92.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UKF01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Motor Starters - 206109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details
Automotive Contactors - 2219560-3 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0027 HP
View Details