Siemens Analytical Products Thermal Overload/Heater E92

Description
THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 66-69.9 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 66-69.9 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 41591 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
41591
Thermal Overload/Heater 41591
THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 66-69.9 AMP. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD HEATER ELEMENT, TYPE E, 66-69.9 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 41591
Product Name Thermal Overload/Heater
Continuous Current 69.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09KP400 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC/DC Contactors - MC-400A-400V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 24.79 HP
Three Phase Power 24.79 HP
DC Horsepower 24.79 HP
View Details
Automotive Contactors - 2138602-1 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Single Phase Power 0.0023 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details