Siemens AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 BUZ32

Description
Manufacturer: Siemens Win Source Part Number: 1156452-BUZ32 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1156452-BUZ32 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 - 1156452-BUZ32 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32
1156452-BUZ32
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32 1156452-BUZ32
Manufacturer: Siemens Win Source Part Number: 1156452-BUZ32 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Siemens
Win Source Part Number: 1156452-BUZ32
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1156452-BUZ32
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUZ32
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF9952QTR - 1020733-AUIRF9952QTR - Win Source Electronics
Specs
Polarity P-Channel
V(BR)DSS 30 volts
PD 2000 milliwatts
View Details
5 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers