Siemens AG END - OF - LIFE - BUP314D BUP314D

Description
Manufacturer: Siemens Win Source Part Number: 1156329-BUP314D Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): IXGK28N140B3H1; IKW25T120; IKW25T120FKSA1; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1156329-BUP314D Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): IXGK28N140B3H1; IKW25T120; IKW25T120FKSA1; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BUP314D - 1156329-BUP314D - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BUP314D
1156329-BUP314D
END - OF - LIFE - BUP314D 1156329-BUP314D
Manufacturer: Siemens Win Source Part Number: 1156329-BUP314D Manufacturer Homepage: www.siemens.com/ Alternative Parts (Cross-Reference): IXGK28N140B3H1; IKW25T120; IKW25T120FKSA1; Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Siemens
Win Source Part Number: 1156329-BUP314D
Manufacturer Homepage: www.siemens.com/
Alternative Parts (Cross-Reference): IXGK28N140B3H1; IKW25T120; IKW25T120FKSA1;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1156329-BUP314D
Product Name END - OF - LIFE - BUP314D
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - M100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details
B48-2 and B48-2T Series B484F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: YA868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details