Siemens AG END - OF - LIFE - BP103 BP103

Description
Manufacturer: Siemens Win Source Part Number: 1153921-BP103 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1153921-BP103 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BP103 - 1153921-BP103 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BP103
1153921-BP103
END - OF - LIFE - BP103 1153921-BP103
Manufacturer: Siemens Win Source Part Number: 1153921-BP103 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1153921-BP103
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1153921-BP103
Product Name END - OF - LIFE - BP103
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
Single FETs, MOSFETs - 448-AUIRF1010ZSTRLTR-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details