Siemens AG TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR569 BCR569

Description
Manufacturer: Siemens Win Source Part Number: 1152379-BCR569 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1152379-BCR569 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR569 - 1152379-BCR569 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR569
1152379-BCR569
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR569 1152379-BCR569
Manufacturer: Siemens Win Source Part Number: 1152379-BCR569 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1152379-BCR569
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1152379-BCR569
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR569
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TAR - 906251-2N3904TAR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Polarity NPN
Package Type TO-92; SOT3; TO-92-3
View Details
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 42A MOSFET Transistor - 278-AUIRFU4104 - ERSAELECTRONICS PTE. LTD.
Specs
PD 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers