Siemens AG END - OF - LIFE - BB644 BB644

Description
Manufacturer: Siemens Win Source Part Number: 1151811-BB644 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Siemens Win Source Part Number: 1151811-BB644 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
END - OF - LIFE - BB644 - 1151811-BB644 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BB644
1151811-BB644
END - OF - LIFE - BB644 1151811-BB644
Manufacturer: Siemens Win Source Part Number: 1151811-BB644 Manufacturer Homepage: www.siemens.com/ Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Siemens
Win Source Part Number: 1151811-BB644
Manufacturer Homepage: www.siemens.com/
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1151811-BB644
Product Name END - OF - LIFE - BB644
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount High Voltage Diode - SMF150 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
VF 35 volts
IF 10 mA
View Details
Single Diodes - CC2004-ND - DigiKey
Sensata Technologies
View Details
6 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details