Siemens Corporation Wall Boxes 8GK1102-3KK12

Description
ALPHA 400, Wandschrank, Flat Pack, IP43,
Request a Quote
Description
ALPHA 400, Wandschrank, Flat Pack, IP43,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 2163277 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
2163277
Wall Boxes 2163277
ALPHA 400, Wandschrank, Flat Pack, IP43,

ALPHA 400, Wandschrank, Flat Pack, IP43,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2163277
Product Name Wall Boxes
Type Junction Box
Width 11.81 inch (300 mm)
Depth 8.27 inch (210 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 110-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
5 suppliers