Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL TIMERS
SIEMENS CORPORATION
7LF4522-0 -- TIME SWITCHES
Siemens Corporation
Time Switches
7LF4522-0
Description
Weekly Time Switch Digital 230V 16A 2CH
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Weekly Time Switch Digital 230V 16A 2CH
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Time Switches
8347534
Time Switches
8347534
Weekly Time Switch Digital 230V 16A 2CH
Weekly Time Switch Digital 230V 16A 2CH
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Digital Timers
Product Number
8347534
Product Name
Time Switches
Instrument Type
Timer
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Universal Digital Multi-Timer
AMT8-D2
Specs
Operating Temperature
-4 to 149 F (-20 to 65 C)
Instrument Type
Timer
Technology
Electronic
View Details
Finder S.p.A. con unico socio
Relay, Timer, 4Pdt, 0.05S-100H, 24V; Product Range Finder
85.04.0.024.0000
Specs
Instrument Type
Timer
Technology
Electronic
Number of Functions
Multi
View Details
Fargo Controls, Inc.
Panel Mount Timer, TH Series
TH-7PH
Specs
Operating Temperature
-32 to 122 F (-36 to 50 C)
Instrument Type
Timer
Technology
Electronic
View Details
RS Components, Ltd.
Time Switches
6741817
Specs
Instrument Type
Timer
Technology
Electronic
Number of Input Channels
2
View Details