Siemens Corporation Counter ICs 7KT5814

Description
mech.anischer Impulszähler 230V, 50Hz.
Request a Quote
Description
mech.anischer Impulszähler 230V, 50Hz.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Counter ICs - 2255474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Counter ICs
2255474
Counter ICs 2255474
mech.anischer Impulszähler 230V, 50Hz.

mech.anischer Impulszähler 230V, 50Hz.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Logic Counters
Product Number 2255474
Product Name Counter ICs
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC161DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 48 MHz
View Details
Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
SN54ALS191A Synchronous 4-Bit Up/Down Binary Counter - 5962-8684001FA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
View Details
Logic - Logic - Counters, Dividers - 74LVC163DB,118 - 765655-74LVC163DB,118 - Win Source Electronics
Specs
Supply Voltage 1.2 V ~ 3.6 V
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers