Siemens Analytical Products Servo Motor 6SL3320-1TE35-0AA3

Description
SINGLE MOTOR MODULE, INPUT: 600 V DC, OUTPUT: 3-PHASE 400 V, 490 A FRAME SIZE, INTERNAL AIR COOLING. FREE 2 YEAR RADWELL WARRANTY
Description
SINGLE MOTOR MODULE, INPUT: 600 V DC, OUTPUT: 3-PHASE 400 V, 490 A FRAME SIZE, INTERNAL AIR COOLING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 18428984 - Radwell International
Willingboro, NJ, United States
Servo Motor
18428984
Servo Motor 18428984
SINGLE MOTOR MODULE, INPUT: 600 V DC, OUTPUT: 3-PHASE 400 V, 490 A FRAME SIZE, INTERNAL AIR COOLING. FREE 2 YEAR RADWELL WARRANTY

SINGLE MOTOR MODULE, INPUT: 600 V DC, OUTPUT: 3-PHASE 400 V, 490 A FRAME SIZE, INTERNAL AIR COOLING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 18428984
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 12 volts - L12-50-50-12-I - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
BLDC Motor/Brushless DC Motor - 42BSF series (42BSF051C030X-08) - 3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Output Power 63 HP
View Details