Yaskawa America, Inc. - Motion Division Servo Motor SGMAH-01BAF21

Description
SERVO MOTOR, INCREMENTAL ENCODER, NO KEYWAY, 3000RPM, 0.318NM, 100W, 2.4AMP, 100V. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, INCREMENTAL ENCODER, NO KEYWAY, 3000RPM, 0.318NM, 100W, 2.4AMP, 100V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 4877043 - Radwell International
Willingboro, NJ, United States
Servo Motor
4877043
Servo Motor 4877043
SERVO MOTOR, INCREMENTAL ENCODER, NO KEYWAY, 3000RPM, 0.318NM, 100W, 2.4AMP, 100V. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, INCREMENTAL ENCODER, NO KEYWAY, 3000RPM, 0.318NM, 100W, 2.4AMP, 100V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 4877043
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details