Qorvo 44 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE PAC5222

Description
Qorvo's PAC5222 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d motor control and drive solutions for BLDC and PMSM motors. The product's microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1?s analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.
Request a Quote Datasheet
Description
Qorvo's PAC5222 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d motor control and drive solutions for BLDC and PMSM motors. The product's microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1?s analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
44 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - PAC5222 - Qorvo
Greensboro, NC, United States
44 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE
PAC5222
44 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE PAC5222
Qorvo's PAC5222 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment. This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-base d motor control and drive solutions for BLDC and PMSM motors. The product's microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1?s analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.

Qorvo's PAC5222 belongs to Qorvo's broad portfolio of full-featured Power Application Controller® (PAC) products that are highly optimized for controlling and powering next generation smart energy appliances, devices, and equipment.

This application controller integrates a 50MHz Arm® Cortex®-M0 32-bit microcontroller core with Qorvo's proprietary and patent-pending Multi-Mode Power Manager™, Configurable Analog Front End™, and Application Specific Power Drivers™ to form the most compact microcontroller-based motor control and drive solutions for BLDC and PMSM motors.

The product's microcontroller features up to 32 kB of embedded FLASH and 8 kB of SRAM memory, a high-speed 10-bit 1?s analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Motor Controllers
Product Number PAC5222
Product Name 44 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

44 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE with VDS sensing - PAC52410 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 48-pin
Communication UART/SPI, I2C
View Details
72 V BLDC Controller and Driver with Integrated Multimode Power Manager and Configurable AFE - extended I/O - PAC55724L - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; TQFN, 64-pin
Communication UART/SPI, I2C, CAN
View Details
40 V, 20 W Intelligent BLDC Motor Control Module with Integrated FETs - PAC5285 - Qorvo
Specs
Motor / System DC Brushless
Configuration Other; QFN, 40-pin
Communication UART/SPI
View Details