Siemens AG RF Antennas 6GK57954MC000AA3

Description
IWLAN ANTENNA ANT795-4MC
Request a Quote
Description
IWLAN ANTENNA ANT795-4MC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6GK57954MC000AA3 is an omnidirectional WLAN antenna designed for use in the 2.4 GHz and 5 GHz frequency bands. It operates within the 2.4 GHz range of 2.4 to 2.4835 GHz and the 5 GHz ranges of 5.15 to 5.35 GHz and 5.725 to 5.85 GHz. The antenna features a gain of 3 dBi at 2.4 GHz and 5 dBi at 5 GHz, with a maximum standing wave ratio (VSWR) of 2. This antenna is equipped with a straight male N-Connector and is intended for direct mounting on devices, making it suitable for compact installations. It has a protection class of IP65, allowing it to operate in harsh environments with temperatures ranging from -20°C to +65°C. The outer shell is made of polycarbonate, ensuring durability. The antenna is RoHS compliant and conforms to UL 94-HB standards. It is silicon-free, which may be relevant for specific applications. The product is lightweight, weighing only 35 grams, and has dimensions of 35 mm in width, 160 mm in height, and 13 mm in depth.

Datasheet Summary
Powered by GS/AI

The 6GK57954MC000AA3 is an omnidirectional WLAN antenna designed for use in the 2.4 GHz and 5 GHz frequency bands. It operates within the 2.4 GHz range of 2.4 to 2.4835 GHz and the 5 GHz ranges of 5.15 to 5.35 GHz and 5.725 to 5.85 GHz. The antenna features a gain of 3 dBi at 2.4 GHz and 5 dBi at 5 GHz, with a maximum standing wave ratio (VSWR) of 2. This antenna is equipped with a straight male N-Connector and is intended for direct mounting on devices, making it suitable for compact installations. It has a protection class of IP65, allowing it to operate in harsh environments with temperatures ranging from -20°C to +65°C. The outer shell is made of polycarbonate, ensuring durability. The antenna is RoHS compliant and conforms to UL 94-HB standards. It is silicon-free, which may be relevant for specific applications. The product is lightweight, weighing only 35 grams, and has dimensions of 35 mm in width, 160 mm in height, and 13 mm in depth.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3473-6GK57954MC000AA3-ND - DigiKey
Thief River Falls, MN, United States
IWLAN ANTENNA ANT795-4MC

IWLAN ANTENNA ANT795-4MC

Buy Now Datasheet
RF Antennas - 6GK57954MC000AA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
6GK57954MC000AA3
RF Antennas 6GK57954MC000AA3
2.44175GHz, 5.25GHz, 5.7875GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.35GHz, 5.725GHz ~ 5.85GHz 3dBi, 5dBi N Type Male Connector Mount

2.44175GHz, 5.25GHz, 5.7875GHz WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.4835GHz, 5.15GHz ~ 5.35GHz, 5.725GHz ~ 5.85GHz 3dBi, 5dBi N Type Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3473-6GK57954MC000AA3-ND 6GK57954MC000AA3
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; WLAN WLAN
Primary Frequency Range 2441.8 to 5787.5 MHz
Gain 3 to 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2506412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 868.0 MHz
Gain 7 dB
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers