Siemens AG Industrial PCs 6ES76478BE710HN1

Description
SIMATIC IPC227E (NANOBOX PC)
Request a Quote
Description
SIMATIC IPC227E (NANOBOX PC)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6ES76478BE710HN1 is a compact industrial PC from Quarktwin Technology Ltd., designed for robust performance in demanding environments. It features an Intel Celeron E3845 processor with four cores and supports up to 8 GB of DDR3L SO-DIMM memory. The device operates on a 24 V DC power supply and is equipped with multiple connectivity options, including two 10/100/1000 Mbit/s Ethernet ports, one USB 3.0 port, and three USB 2.0 ports. This model supports a variety of storage options, including a CFast slot and a 60 GB SSD, with additional configurations available for larger capacities. It is designed for DIN rail or wall mounting and has an IP40 rating for dust protection. The operating temperature range is from 0 °C to 60 °C, with an optional extended range down to -20 °C. The 6ES76478BE710HN1 is compliant with various industrial standards, including CE and UL approvals, and is suitable for use in hazardous areas (ATEX Zone 2) with optional certifications. It also includes integrated monitoring functions such as temperature monitoring and a watchdog feature, enhancing its reliability in industrial applications.

Datasheet Summary
Powered by GS/AI

The 6ES76478BE710HN1 is a compact industrial PC from Quarktwin Technology Ltd., designed for robust performance in demanding environments. It features an Intel Celeron E3845 processor with four cores and supports up to 8 GB of DDR3L SO-DIMM memory. The device operates on a 24 V DC power supply and is equipped with multiple connectivity options, including two 10/100/1000 Mbit/s Ethernet ports, one USB 3.0 port, and three USB 2.0 ports. This model supports a variety of storage options, including a CFast slot and a 60 GB SSD, with additional configurations available for larger capacities. It is designed for DIN rail or wall mounting and has an IP40 rating for dust protection. The operating temperature range is from 0 °C to 60 °C, with an optional extended range down to -20 °C. The 6ES76478BE710HN1 is compliant with various industrial standards, including CE and UL approvals, and is suitable for use in hazardous areas (ATEX Zone 2) with optional certifications. It also includes integrated monitoring functions such as temperature monitoring and a watchdog feature, enhancing its reliability in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6ES76478BE710HN1-ND - DigiKey
Thief River Falls, MN, United States
SIMATIC IPC227E (NANOBOX PC)

SIMATIC IPC227E (NANOBOX PC)

Buy Now Datasheet
Industrial PCs - 6ES76478BE710HN1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6ES76478BE710HN1
Industrial PCs 6ES76478BE710HN1
SIMATIC IPC227E (NANOBOX PC)

SIMATIC IPC227E (NANOBOX PC)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6ES76478BE710HN1-ND 6ES76478BE710HN1
Product Name Industrial PCs Industrial PCs
Operating System Supports Windows 7/10 Microsoft®; Supports Windows 7/10
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC MC9400/9450 EX2 Mobile Computer - mc94ex2 mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Operating System Google®
Processor Intel 386 Family
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC - AIMB-T1215DA-00Y02 - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel Bay Trail J1900 (on board)
IDE Capacity 8.0 GB
View Details