Siemens AG Controllers - Controllers - PLC Modules - 6ES7155-6AU01-0CN0 6ES7155-6AU01-0CN0

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Industrial Automation and Controls Controllers - PLC Modules Series: SIMATIC ET 200SP Product Status: Active Package: Bulk Type: Interface Module For Use With/Related Products: SIMATIC ET 200SP Voltage - Supply: 24VDC Mounting Type: Requires Basic Unit Termination Style: Requires Basic Unit Operating Temperature: -30°C ~ 60°C
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Industrial Automation and Controls Controllers - PLC Modules Series: SIMATIC ET 200SP Product Status: Active Package: Bulk Type: Interface Module For Use With/Related Products: SIMATIC ET 200SP Voltage - Supply: 24VDC Mounting Type: Requires Basic Unit Termination Style: Requires Basic Unit Operating Temperature: -30°C ~ 60°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - Controllers - PLC Modules - 6ES7155-6AU01-0CN0 -  - Win Source Electronics
Laguna Hills, CA, United States
Controllers - Controllers - PLC Modules - 6ES7155-6AU01-0CN0
Controllers - Controllers - PLC Modules - 6ES7155-6AU01-0CN0
Alternative Parts (Cross-Reference): Cross Manufacturer: Industrial Automation and Controls Controllers - PLC Modules Series: SIMATIC ET 200SP Product Status: Active Package: Bulk Type: Interface Module For Use With/Related Products: SIMATIC ET 200SP Voltage - Supply: 24VDC Mounting Type: Requires Basic Unit Termination Style: Requires Basic Unit Operating Temperature: -30°C ~ 60°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Industrial Automation and Controls Controllers - PLC Modules
Series: SIMATIC ET 200SP
Product Status: Active
Package: Bulk
Type: Interface Module
For Use With/Related Products: SIMATIC ET 200SP
Voltage - Supply: 24VDC
Mounting Type: Requires Basic Unit
Termination Style: Requires Basic Unit
Operating Temperature: -30°C ~ 60°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Controllers - Controllers - PLC Modules - 6ES7155-6AU01-0CN0
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Controllers - 448-CY7C65219-40LQXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V, 3.15V, 4.5V ~ 3.45V, 5.5V
View Details
4 suppliers
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD9847KST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details