Siemens AG Industrial Automation and Controls Controllers - PLC Modules 6ES71346JD000CA1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Siemens Category: Industrial Automation and Controls Controllers - PLC Modules Series: SIMATIC ET 200SP Package: Bulk Product Status: Active Type: Input Module For Use With/Related Products: SIMATIC ET 200SP Number of Inputs and Type: 4 - Analog Voltage - Supply: 24VDC
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Siemens Category: Industrial Automation and Controls Controllers - PLC Modules Series: SIMATIC ET 200SP Package: Bulk Product Status: Active Type: Input Module For Use With/Related Products: SIMATIC ET 200SP Number of Inputs and Type: 4 - Analog Voltage - Supply: 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Automation and Controls Controllers - PLC Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls Controllers - PLC Modules
Industrial Automation and Controls Controllers - PLC Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: Siemens Category: Industrial Automation and Controls Controllers - PLC Modules Series: SIMATIC ET 200SP Package: Bulk Product Status: Active Type: Input Module For Use With/Related Products: SIMATIC ET 200SP Number of Inputs and Type: 4 - Analog Voltage - Supply: 24VDC

Alternative Parts (Cross-Reference): Cross
Manufacturer: Siemens
Category: Industrial Automation and Controls Controllers - PLC Modules
Series: SIMATIC ET 200SP
Package: Bulk
Product Status: Active
Type: Input Module
For Use With/Related Products: SIMATIC ET 200SP
Number of Inputs and Type: 4 - Analog
Voltage - Supply: 24VDC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Name Industrial Automation and Controls Controllers - PLC Modules
Supply Voltage Other; 24VDC
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-620 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - ADM6999GA2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers