SIEMENS AG
6ES5431- 8MD11 -- DIGITAL INPUT MODULE - 8DI 230 VAC
Siemens AG
Digital Input Module - 8DI 230 Vac
6ES5431- 8MD11
Description
Simatic S5- 090/095/100
Description
Simatic S5- 090/095/100
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
6ES5431-8MD11 |
|
Product Name
|
Digital Input Module - 8DI 230 Vac |
|
Data Acquisition
|
Input/Output Module
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Acquisition
Input Module
Form Factor
Backpanel
Outputs
Analog Voltage Output
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
Data Acquisition Card
Form Factor
PC Board
User Interface
None
View Details
ECON Technologies Co.,Ltd
Data Acquisition
DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency
205 kHz
Resolution
24 bits
View Details