AC/DC DIN RAIL SUPPLY 24V 240W
The switched-mode power supply SITOP PSU6200 6EP34347SB003AX0 from Siemens provides an output voltage of 24 V DC and an output current of 10 A (240 W). The power supply is 3-phase with a nominal voltage range 323-576 V AC. Thanks to the new decreased housing size and DIN rail mounting, power supply SITOP PSU6200 6EP34347SB003AX0 from Siemens is space-saving and easy to commission. It is ideally suited for the requirements in factory automation and mechanical and plant engineering.
| DigiKey | Automation24, Inc. | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 3473-6EP34347SB003AX0-ND | |
| Product Name | Industrial, DIN Rail Power Supplies | DIN rail power supply Siemens SITOP 6EP34347SB003AX0 |
| Type | 1 | DC Power Supply |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| DC Output Current | 10 amps | 10 amps |
| AC Input Voltage | 400.0 to 576.0 volts | 323.0 to 576.0 volts |
| DC Input Voltage | 450.0 to 600.0 volts |