Siemens Corporation Industrial, DIN Rail Power Supplies 6EP33316SB000AY0

Description
AC/DC DIN RAIL SUPPLY 24V 31W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 31W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 3473-6EP33316SB000AY0-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
3473-6EP33316SB000AY0-ND
Industrial, DIN Rail Power Supplies 3473-6EP33316SB000AY0-ND
AC/DC DIN RAIL SUPPLY 24V 31W

AC/DC DIN RAIL SUPPLY 24V 31W

Buy Now Datasheet
Power supply Siemens LOGO! POWER 24V 1.3A - 6EP33316SB000AY0 -  - Automation24, Inc.
King of Prussia, PA, United States
Power supply Siemens LOGO! POWER 24V 1.3A - 6EP33316SB000AY0
Power supply Siemens LOGO! POWER 24V 1.3A - 6EP33316SB000AY0
The LOGO! POWER 24V 1.3A - 6EP33316SB000AY0 switched mode power supply unit from Siemens with an output voltage of 24VDC and an output current of 1.3A is the ideal power supply for the LOGO! mini controllers. The LOGO! POWER 24V 1.3A - 6EP33316SB000AY0 switched mode power supply unit provides high performance in minimum space. Enhanced efficiency across the entire load range and low power losses in no-load operation ensure efficiency. Thanks to the wide-range input, connection to direct current is also possible. An extended operating temperature range up to +70 °C and optimised input performance for capacitive loads ensure that this power supply unit stands for reliable power supply. The design of the logic modules for easy set-up is kept.

The LOGO! POWER 24V 1.3A - 6EP33316SB000AY0 switched mode power supply unit from Siemens with an output voltage of 24VDC and an output current of 1.3A is the ideal power supply for the LOGO! mini controllers. The LOGO! POWER 24V 1.3A - 6EP33316SB000AY0 switched mode power supply unit provides high performance in minimum space. Enhanced efficiency across the entire load range and low power losses in no-load operation ensure efficiency. Thanks to the wide-range input, connection to direct current is also possible. An extended operating temperature range up to +70 °C and optimised input performance for capacitive loads ensure that this power supply unit stands for reliable power supply. The design of the logic modules for easy set-up is kept.

Supplier's Site

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Power Supplies Power Supplies
Product Number 3473-6EP33316SB000AY0-ND
Product Name Industrial, DIN Rail Power Supplies Power supply Siemens LOGO! POWER 24V 1.3A - 6EP33316SB000AY0
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 1.3 amps 1.3 amps
AC Input Voltage 100.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPDF-800-24-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details