Siemens AG OEM Parts - OEM Parts (0 - 9) - 6EP1931-2EC21 6EP1931-2EC21

Description
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038004-6EP1931-2EC2 1 Current Rating: 15 A Length: 125 mm Mounting: SMD (SMT) Height: 125 mm Weight: 600 g Power Rating: 360 W Number of Outputs: 1 Output Current: 15 A Output Voltage: 24 V Input Current: 15 A Width: 50 mm Categories: OEM Parts(0-9) Case / Package: Module Alternative Parts (Cross-Reference): 6EP1931-2EC216EP1931 2EC21; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 125 mm Mount: DIN Rail RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038004-6EP1931-2EC2 1 Current Rating: 15 A Length: 125 mm Mounting: SMD (SMT) Height: 125 mm Weight: 600 g Power Rating: 360 W Number of Outputs: 1 Output Current: 15 A Output Voltage: 24 V Input Current: 15 A Width: 50 mm Categories: OEM Parts(0-9) Case / Package: Module Alternative Parts (Cross-Reference): 6EP1931-2EC216EP1931 2EC21; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 125 mm Mount: DIN Rail RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 6EP1931-2EC21 - 1038004-6EP1931-2EC21 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 6EP1931-2EC21
1038004-6EP1931-2EC21
OEM Parts - OEM Parts (0 - 9) - 6EP1931-2EC21 1038004-6EP1931-2EC21
Manufacturer: Siemens Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038004-6EP1931-2EC2 1 Current Rating: 15 A Length: 125 mm Mounting: SMD (SMT) Height: 125 mm Weight: 600 g Power Rating: 360 W Number of Outputs: 1 Output Current: 15 A Output Voltage: 24 V Input Current: 15 A Width: 50 mm Categories: OEM Parts(0-9) Case / Package: Module Alternative Parts (Cross-Reference): 6EP1931-2EC216EP1931 2EC21; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 60 °C Depth: 125 mm Mount: DIN Rail RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC

Manufacturer: Siemens
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038004-6EP1931-2EC21
Current Rating: 15 A
Length: 125 mm
Mounting: SMD (SMT)
Height: 125 mm
Weight: 600 g
Power Rating: 360 W
Number of Outputs: 1
Output Current: 15 A
Output Voltage: 24 V
Input Current: 15 A
Width: 50 mm
Categories: OEM Parts(0-9)
Case / Package: Module
Alternative Parts (Cross-Reference): 6EP1931-2EC216EP19312EC21;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 60 °C
Depth: 125 mm
Mount: DIN Rail
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1038004-6EP1931-2EC21
Product Name OEM Parts - OEM Parts (0 - 9) - 6EP1931-2EC21
Unlock Full Specs
to access all available technical data

Similar Products