Siemens AG AC DC Converters 6EP13362BA10

Description
Enclosed AC DC Converters 1 Output 24V 20A 85 ~ 176 VAC, 132 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 20A 85 ~ 176 VAC, 132 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 3473-6EP13362BA10-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
3473-6EP13362BA10-ND
AC DC Converters 3473-6EP13362BA10-ND
Enclosed AC DC Converters 1 Output 24V 20A 85 ~ 176 VAC, 132 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 20A 85 ~ 176 VAC, 132 ~ 264 VAC Input

Buy Now Datasheet
DIN rail power supply Siemens SITOP 6EP13362BA10 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Siemens SITOP 6EP13362BA10
DIN rail power supply Siemens SITOP 6EP13362BA10
The switched-mode power supply 6EP13362BA10 from Siemens provides an output voltage of 24 V DC and an output current of 20 A (480 W). The power supply is 1-phase with a nominal voltage range 85-264 V AC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP13362BA10 from Siemens is quickly put into operation. It is ideally suited for the requirements in factory automation, mechanical and plant engineering.

The switched-mode power supply 6EP13362BA10 from Siemens provides an output voltage of 24 V DC and an output current of 20 A (480 W). The power supply is 1-phase with a nominal voltage range 85-264 V AC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP13362BA10 from Siemens is quickly put into operation. It is ideally suited for the requirements in factory automation, mechanical and plant engineering.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Power Supplies Power Supplies
Product Number 3473-6EP13362BA10-ND
Product Name AC DC Converters DIN rail power supply Siemens SITOP 6EP13362BA10
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F) -25 to 70 C (-13 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details