Siemens Analytical Products Ac/dc Converter, Din Rail, 1 O/p, 550Vac, 24V; Power Supply Approvals Siemens 6EP1334-3BA00..

Description
AC/DC CONVERTER, DIN RAIL, 1 O/P, 550VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC/DC CONVERTER, DIN RAIL, 1 O/P, 550VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Converter, Din Rail, 1 O/p, 550Vac, 24V; Power Supply Approvals Siemens - 98K9924 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Din Rail, 1 O/p, 550Vac, 24V; Power Supply Approvals Siemens
98K9924
Ac/dc Converter, Din Rail, 1 O/p, 550Vac, 24V; Power Supply Approvals Siemens 98K9924
AC/DC CONVERTER, DIN RAIL, 1 O/P, 550VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC/DC CONVERTER, DIN RAIL, 1 O/P, 550VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 98K9924
Product Name Ac/dc Converter, Din Rail, 1 O/p, 550Vac, 24V; Power Supply Approvals Siemens
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details