Siemens AG Industrial, DIN Rail Power Supplies 6EP13322BA20

Description
AC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 3473-6EP13322BA20-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
3473-6EP13322BA20-ND
Industrial, DIN Rail Power Supplies 3473-6EP13322BA20-ND
AC/DC DIN RAIL SUPPLY 24V 60W

AC/DC DIN RAIL SUPPLY 24V 60W

Buy Now Datasheet
DIN rail power supply Siemens SITOP 6EP13322BA20 -  - Automation24, Inc.
King of Prussia, PA, United States
DIN rail power supply Siemens SITOP 6EP13322BA20
DIN rail power supply Siemens SITOP 6EP13322BA20
The switched-mode power supply 6EP13322BA20 from Siemens provides an output voltage of 24 V DC and an output current of 2.5 A (60 W). The power supply is 1-phase with a nominal voltage range 85-264 V AC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP13322BA20 from Siemens is quickly put into operation. It is ideally suited for the requirements in factory automation, mechanical and plant engineering.

The switched-mode power supply 6EP13322BA20 from Siemens provides an output voltage of 24 V DC and an output current of 2.5 A (60 W). The power supply is 1-phase with a nominal voltage range 85-264 V AC. Thanks to the simple DIN rail mounting the switched-mode power supply 6EP13322BA20 from Siemens is quickly put into operation. It is ideally suited for the requirements in factory automation, mechanical and plant engineering.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Automation24, Inc.
Product Category Power Supplies Power Supplies
Product Number 3473-6EP13322BA20-ND
Product Name Industrial, DIN Rail Power Supplies DIN rail power supply Siemens SITOP 6EP13322BA20
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 85.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details