Siemens AG Industrial PCs 6AV78820DB307CA0

Description
"SIMATIC IPC277E. 15"" TOUCH"
Request a Quote Datasheet
Description
"SIMATIC IPC277E. 15"" TOUCH"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV78820DB307CA0-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC277E. 15"" TOUCH"

"SIMATIC IPC277E. 15"" TOUCH"

Buy Now Datasheet
Industrial PCs - 6AV78820DB307CA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV78820DB307CA0
Industrial PCs 6AV78820DB307CA0
SIMATIC IPC277E. 15" TOUCH

SIMATIC IPC277E. 15" TOUCH

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV78820DB307CA0-ND 6AV78820DB307CA0
Product Name Industrial PCs Industrial PCs
Operating System Windows 10 Microsoft®; Windows 10
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
ML100G-40 Compact Fanless AMD Ryzen Mini PC - ML100G-40 - OnLogic Inc.
Specs
Processor AMD Athlon; AMD Ryzen
Speed 2000 to 3600 MHz
Main Memory 16.00 GB
View Details