Siemens AG Industrial PCs 6AV72602DN310BA3

Description
"SIMATIC IPC677D. 22"" TOUCH"
Request a Quote Datasheet
Description
"SIMATIC IPC677D. 22"" TOUCH"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV72602DN310BA3-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC677D. 22"" TOUCH"

"SIMATIC IPC677D. 22"" TOUCH"

Buy Now Datasheet
Industrial PCs - 6AV72602DN310BA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV72602DN310BA3
Industrial PCs 6AV72602DN310BA3
SIMATIC IPC677D. 22" TOUCH

SIMATIC IPC677D. 22" TOUCH

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV72602DN310BA3-ND 6AV72602DN310BA3
Product Name Industrial PCs Industrial PCs
Operating System Supports Windows 7/10 Microsoft®; Supports Windows 7/10
Unlock Full Specs
to access all available technical data

Similar Products

 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
MC27 ex -NI Mobile Computer - mc27ex ni mobile computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.0 inch (101.60 mm)
Operating System Google®
View Details
Integrated Display Industrial Computer - 6181P-17C2SW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 32.00 GB
View Details