Siemens AG Industrial PCs 6AV72515DC070FA0

Description
"SIMATIC IPC477E PRO. 15"" MTOUCH"
Request a Quote Datasheet
Description
"SIMATIC IPC477E PRO. 15"" MTOUCH"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV72515DC070FA0-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC477E PRO. 15"" MTOUCH"

"SIMATIC IPC477E PRO. 15"" MTOUCH"

Buy Now Datasheet
Industrial PCs - 6AV72515DC070FA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV72515DC070FA0
Industrial PCs 6AV72515DC070FA0
SIMATIC IPC477E PRO. 15" MTOUCH

SIMATIC IPC477E PRO. 15" MTOUCH

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV72515DC070FA0-ND 6AV72515DC070FA0
Product Name Industrial PCs Industrial PCs
Operating System Supports Windows 7/10 Microsoft®; Supports Windows 7/10
Unlock Full Specs
to access all available technical data

Similar Products

 - 7200581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details
Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details