Siemens AG Industrial PCs 6AV72417KH080FA0

Description
"SIMATIC IPC 477E. 19"" MULTITOUCH"
Request a Quote Datasheet
Description
"SIMATIC IPC 477E. 19"" MULTITOUCH"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV72417KH080FA0-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC 477E. 19"" MULTITOUCH"

"SIMATIC IPC 477E. 19"" MULTITOUCH"

Buy Now Datasheet
Industrial PCs - 6AV72417KH080FA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV72417KH080FA0
Industrial PCs 6AV72417KH080FA0
SIMATIC IPC 477E. 19" MULTITOUCH

SIMATIC IPC 477E. 19" MULTITOUCH

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV72417KH080FA0-ND 6AV72417KH080FA0
Product Name Industrial PCs Industrial PCs
Operating System Supports Windows 7/10 Microsoft®; Supports Windows 7/10
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
TC77 ex -NI Touch Computer - tc77ex ni touch computer - BARTEC
Specs
Computer Type Computer Terminal
Display Size 4.7 inch (119.38 mm)
Operating System Google®
View Details
Integrated Display Industrial Computer - 6181P-19A3MW71AC - Allen-Bradley / Rockwell Automation
Specs
Display Size 19.0 inch (482.60 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details