The Quarktwin Technology Ltd. Industrial PC model 6AV72415DC020DA0 is a panel PC designed for industrial applications. It features a 19-inch TFT touch display with a resolution of 1366 x 768 pixels and is equipped with a Core i5-6442EQ processor, providing a balance of performance and efficiency. The device supports a maximum of 16 GB DDR4 memory and includes a 256 GB Eco SSD for storage. Connectivity options include four USB 3.0 ports, three industrial Ethernet interfaces (10/100/1000 Mbps), and a CFast card slot. The unit operates on a supply voltage of 24 V DC and has a maximum power consumption of 65 W. It is designed for both horizontal and vertical mounting, with an IP65 rating at the front for protection against dust and water. The device is built to withstand harsh industrial environments, with a temperature range of 0 °C to 45 °C during operation and compliance with various EMC standards. It is also suitable for use in hazardous areas with optional certifications for ATEX Zone 2 and IECEx Zone 2. The product is compatible with Windows Embedded Standard 7 SP1 and can optionally support Windows 10. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of processing power, connectivity, and environmental resilience.
"SIMATIC IPC477E 19"" ST (1366 X 7"
SIMATIC IPC477E 19" ST (1366 X 7
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Computers | Computers |
| Product Number | 3473-6AV72415DC020DA0-ND | 6AV72415DC020DA0 |
| Product Name | Industrial PCs | Industrial PCs |
| Operating System | Supports Windows 7/10 | Microsoft®; Supports Windows 7/10 |