Siemens AG Industrial PCs 6AV72413DF370FA0

Description
"SIMATIC IPC 477E. 19"" TOUCH"
Request a Quote Datasheet
Description
"SIMATIC IPC 477E. 19"" TOUCH"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PCs - 3473-6AV72413DF370FA0-ND - DigiKey
Thief River Falls, MN, United States
"SIMATIC IPC 477E. 19"" TOUCH"

"SIMATIC IPC 477E. 19"" TOUCH"

Buy Now Datasheet
Industrial PCs - 6AV72413DF370FA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
6AV72413DF370FA0
Industrial PCs 6AV72413DF370FA0
SIMATIC IPC 477E. 19" TOUCH

SIMATIC IPC 477E. 19" TOUCH

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number 3473-6AV72413DF370FA0-ND 6AV72413DF370FA0
Product Name Industrial PCs Industrial PCs
Operating System Windows 10 Microsoft®; Windows 10
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
Tacton TC401 Intel 12th Gen All-in-one Panel PC - TC401R - OnLogic Inc.
Specs
Operating System Linux
Processor Intel 386 Family; Intel 12th Gen Alder Lake-N Intel N97 Intel Atom x7425E (w/ Intel TSN; TCC support) Intel i3-N305
Speed 3800 MHz
View Details
 - 9075719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Integrated Display Industrial Computer - 6181P-17A2MW71DC - Allen-Bradley / Rockwell Automation
Specs
Display Size 17.0 inch (431.80 mm)
Operating System Microsoft®
Main Memory 256.00 GB
View Details